Type
Type 1
Type 1, Type 2
Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
350V
150V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-35℃ ~ 85℃
-40℃ ~ 80℃
Features
Thermally Protected, Visual Life Indicator
Visual Life Indicator
Mounting Type
Panel Mount
DIN Rail
Approval Agency
cULus
CE, cURus, VDE
Current - Short Circuit Rating (SCCR)
2 kV
600 V
Voltage - Protection Rating (VPR)
-
1.25 kV