Type
Type 1
Type 1, Type 2
Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
180V
305VAC
Current - Discharge (Nom) (8/20µS)
20 kA
40 kA
Current - Discharge (Max) (8/20µS)
50 kA
65 kA
Voltage - Protection Level (VP) (2416)
200 kA
150 kA
Operating Temperature
-35℃ ~ 85℃
-40℃ ~ 80℃
Features
Thermally Protected, Visual Life Indicator
Remote Signaling Contacts, Thermally Protected
Mounting Type
Panel Mount
DIN Rail
Approval Agency
cULus
cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
1.2 kV
1 kV
Voltage - Protection Rating (VPR)
-
1.5 kV