SPD400400Y3H
SPD400400Y3H
Active
Description:  SPD TYPE 2 640V MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $14889.42
In Stock: 710
SPD400400Y3H vs SPD2-550-4P0-R
Manufacturer
Series
SPD
SPD2 4+0
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
4
Voltage - Continuous Operating (Max) (MCOV)
640V
550VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
400 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 80℃
Features
Thermally Protected
Remote Signaling Contacts, Thermally Protected
Mounting Type
Chassis Mount
DIN Rail
Approval Agency
cURus, UL
CE, cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
-
2 kV
Voltage - Protection Rating (VPR)
-
2.5 kV