Type
Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
640V
750VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
200 kA
35 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 80℃
Features
Thermally Protected
Remote Signaling Contacts, Thermally Protected
Mounting Type
Chassis Mount
DIN Rail
Approval Agency
cURus, UL
CE, cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
-
2.5 kV
Voltage - Protection Rating (VPR)
-
3.4 kV