SPD200400Y3O
SPD200400Y3O
Active
Description:  SPD TYPE 2 640V MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $5904.52
In Stock: 38960
SPD200400Y3O vs SPD2-150-2P0-R
Manufacturer
Series
SPD
SPD2 2P+0
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
2
Voltage - Continuous Operating (Max) (MCOV)
640V
150VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
200 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 80℃
Features
Thermally Protected
Remote Signaling Contacts, Thermally Protected
Mounting Type
Chassis Mount
DIN Rail
Approval Agency
cURus, UL
cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
-
600 V
Voltage - Protection Rating (VPR)
-
1.25 kV