Series
SPD2 2P+0
SPD2 2P+0
Type
Type 1, Type 2
Type 1, Type 2
Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
750VAC
550VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
35 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
Remote Signaling Contacts, Thermally Protected
Remote Signaling Contacts, Thermally Protected
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cURus, UL, VDE
cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
2.5 kV
2 kV
Voltage - Protection Rating (VPR)
3.4 kV
2.5 kV