SPD2-550-2P0-R
SPD2-550-2P0-R
Active
Description:  SPD TYPE 1/TYPE 2 550VAC MCOV
Manufacturer:  Littelfuse Inc
History Price: $149.3
In Stock: 33700
SPD2-550-2P0-R vs SPD2-350-1P1-R
Series
SPD2 2P+0
SPD2 1P+1
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Module Only
Base + Module
Number of Poles
2
2
Voltage - Continuous Operating (Max) (MCOV)
550VAC
305VAC
Current - Discharge (Nom) (8/20µS)
20 kA
40 kA
Current - Discharge (Max) (8/20µS)
50 kA
65 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
Remote Signaling Contacts, Thermally Protected
Remote Signaling Contacts, Thermally Protected
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cURus, UL, VDE
CE, cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
2 kV
1 kV
Voltage - Protection Rating (VPR)
2.5 kV
1.5 kV