SPD2-350-2P0-R
SPD2-350-2P0-R
Active
Description:  SPD TYPE 1/TYPE 2 350VAC MCOV
Manufacturer:  Littelfuse Inc
History Price: $140.48
In Stock: 15500
SPD2-350-2P0-R vs SPDN-C480-3D
Series
SPD2 2P+0
SPDN-C
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1
Form
Module Only
Module Only
Number of Poles
2
1
Voltage - Continuous Operating (Max) (MCOV)
350VAC
550V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 80℃
-35℃ ~ 85℃
Features
Remote Signaling Contacts, Thermally Protected
Thermally Protected, Visual Life Indicator
Mounting Type
DIN Rail
Panel Mount
Approval Agency
cURus, UL, VDE
cULus
Current - Short Circuit Rating (SCCR)
1 kV
1.8 kV
Voltage - Protection Rating (VPR)
1.75 kV
-