SPD2-300-4P0-R
SPD2-300-4P0-R
Active
Description:  SPD TYPE 1/TYPE 2 300VAC MCOV
Manufacturer:  Littelfuse Inc
History Price: $276.55
In Stock: 47800
SPD2-300-4P0-R vs SPDN-D120-3Y
Series
SPD2 4+0
SPDN-D
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1
Form
Base + Module
Module Only
Number of Poles
4
1
Voltage - Continuous Operating (Max) (MCOV)
300VAC
150V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
50 kA
Voltage - Protection Level (VP) (2416)
150 kA
200 kA
Operating Temperature
-40℃ ~ 80℃
-35℃ ~ 85℃
Features
Remote Signaling Contacts, Thermally Protected
Thermally Protected, Visual Life Indicator
Mounting Type
DIN Rail
Panel Mount
Approval Agency
CE, cURus, UL, VDE
cULus
Current - Short Circuit Rating (SCCR)
900 V
1 kV
Voltage - Protection Rating (VPR)
1.5 kV
-