SPD2-300-1P1-R
SPD2-300-1P1-R
Active
Description:  SPD TYPE 1/TYPE 2 305VAC MCOV
Manufacturer:  Littelfuse Inc
History Price: $238.82
In Stock: 1850
SPD2-300-1P1-R vs SPDN-C277-3Y
Series
SPD2 1P+1
SPDN-C
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1
Form
Base + Module
Module Only
Number of Poles
2
1
Voltage - Continuous Operating (Max) (MCOV)
305VAC
350V
Current - Discharge (Nom) (8/20µS)
40 kA
20 kA
Current - Discharge (Max) (8/20µS)
65 kA
50 kA
Voltage - Protection Level (VP) (2416)
150 kA
200 kA
Operating Temperature
-40℃ ~ 80℃
-35℃ ~ 85℃
Features
Remote Signaling Contacts, Thermally Protected
Thermally Protected, Visual Life Indicator
Mounting Type
DIN Rail
Panel Mount
Approval Agency
CE, cURus, UL, VDE
cULus
Current - Short Circuit Rating (SCCR)
1 kV
1.8 kV
Voltage - Protection Rating (VPR)
1.5 kV
-