SPD2-075-1P0-R
SPD2-075-1P0-R
Active
Description:  SPD TYPE 1/TYPE 2 75VAC MCOV
Manufacturer:  Littelfuse Inc
History Price: $114.85
In Stock: 27000
SPD2-075-1P0-R vs SPD2-350-1P0-R
Series
SPD2 1P+0
SPD2 1P+0
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
75VAC
350VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
50 kA
Voltage - Protection Level (VP) (2416)
100 kA
200 kA
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
Remote Signaling Contacts, Thermally Protected
Remote Signaling Contacts, Thermally Protected
Mounting Type
DIN Rail
DIN Rail
Approval Agency
CE, cURus, UL, VDE
CE, cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
330 V
1 kV
Voltage - Protection Rating (VPR)
800 V
1.75 kV