Type
Type 2
Type 1, Type 2
Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
840VAC
1.1kVAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
80 kA
40 kA
Voltage - Protection Level (VP) (2416)
200 kA
50 kA
Operating Temperature
2.5 kV
-40℃ ~ 80℃
Features
-40℃ ~ 50℃
Remote Signaling Contacts, Thermally Protected
Mounting Type
Visual Life Indicator
DIN Rail
Approval Agency
Chassis Mount
cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
cULus, UL
2.5 kV
Voltage - Protection Rating (VPR)
-
3.8 kV