SPD050600D2M
SPD050600D2M
Active
Description:  SPD TYPE 2 840VAC MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $2404.7
In Stock: 9600
SPD050600D2M vs SPDN-D240-1P
Manufacturer
Series
SPD
SPDN-D
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
840VAC
350V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
3 kV
-35℃ ~ 85℃
Features
-40℃ ~ 50℃
Thermally Protected, Visual Life Indicator
Mounting Type
Visual Life Indicator
Panel Mount
Approval Agency
Chassis Mount
cULus
Current - Short Circuit Rating (SCCR)
cULus, UL
2 kV
Voltage - Protection Rating (VPR)
-
-