SPD050240H1Q
SPD050240H1Q
Active
Description:  SPD TYPE 1 300V MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $2610.02
In Stock: 43940
SPD050240H1Q vs SPDN-D240-2S
Manufacturer
Series
SPD
SPDN-D
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1
Type 1
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
300V
350V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 50℃
-35℃ ~ 85℃
Features
Thermally Protected
Thermally Protected, Visual Life Indicator
Mounting Type
Chassis Mount
Panel Mount
Approval Agency
cURus, UL
cULus
Current - Short Circuit Rating (SCCR)
-
2 kV
Voltage - Protection Rating (VPR)
-
-