Type
Type 1
Type 1, Type 2
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
300V
550V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 80℃
Features
Thermally Protected
Visual Life Indicator
Mounting Type
Chassis Mount
DIN Rail
Approval Agency
cURus, UL
CE, cURus, VDE
Current - Short Circuit Rating (SCCR)
-
2 kV
Voltage - Protection Rating (VPR)
-
2.5 kV