Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
840V
840V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
200 kA
200 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
2.5 kV
2.5 kV
Features
-40℃ ~ 60℃
-40℃ ~ 60℃
Mounting Type
Thermally Protected
-
Approval Agency
Chassis Mount
Chassis Mount
Current - Short Circuit Rating (SCCR)
CSA, UL
cULus, UL
Voltage - Protection Rating (VPR)
-
-