SPC080240D7P
SPC080240D7P
Active
Description:  SPD TYPE 2 320VAC MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $1510.49
In Stock: 31600
SPC080240D7P vs SPC200480N3P
Manufacturer
Series
SPC
SPC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
320VAC
550V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
80 kA
200 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
1 kV
1.8 kV
Features
-40℃ ~ 60℃
-40℃ ~ 60℃
Mounting Type
Thermally Protected, Visual Life Indicator
-
Approval Agency
Chassis Mount
Chassis Mount
Current - Short Circuit Rating (SCCR)
CSA, UL
cULus, UL
Voltage - Protection Rating (VPR)
-
-