Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
150V
420V
Current - Discharge (Nom) (8/20µS)
-40℃ ~ 60℃
20 kA
Current - Discharge (Max) (8/20µS)
-
200 kA
Voltage - Protection Level (VP) (2416)
Chassis Mount
200 kA
Operating Temperature
cULus, UL
2.5 kV
Features
20 kA
-40℃ ~ 60℃
Mounting Type
50 kA
Thermally Protected
Approval Agency
200 kA
Chassis Mount
Current - Short Circuit Rating (SCCR)
1.2 kV
CSA, UL
Voltage - Protection Rating (VPR)
-
-