Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Eaton Electronics SMFE70A
SMFE70A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 70VWM 113VC SOD123FL
Manufacturer:
Eaton Electronics
Datasheet:
SMFE70A Datasheet
History Price: $0.39
In Stock: 26300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMFE70A vs SMFE7-5A
Part No
SMFE70A
SMFE7-5A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Eaton Electronics
Eaton Electronics
Series
SMFE
SMFE
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
70V
7.5V
Voltage - Breakdown (Min)
77.8V
8.33V
Voltage - Clamping (Max) @ Ipp
113V
12.9V
Current - Peak Pulse (10/1000µs)
1.8A
1.7A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
1