SMFE7-5A
SMFE7-5A
Active
Description:  TVS DIODE 7.5VWM 12.9VC SOD123FL
Manufacturer:  Eaton Electronics
Datasheet:   SMFE7-5A Datasheet
History Price: $0.39
In Stock: 6200
SMFE7-5A vs SMFE8-5CA
Series
SMFE
SMFE
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
7.5V
85V
Voltage - Breakdown (Min)
8.33V
94.4V
Voltage - Clamping (Max) @ Ipp
12.9V
137V
Current - Peak Pulse (10/1000µs)
1.7A
1.5A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-