SMF33CA
SMF33CA
Active
Description:  TVS SOD-123FL 33V 200W BIDIR
Manufacturer:  Diotec Semiconductor
Datasheet:   SMF33CA Datasheet
History Price: $0.08679
In Stock: 39500
SMF33CA vs SMFE70CAH
Part No
Series
-
SMFExxH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
33V
70V
Voltage - Breakdown (Min)
36.7V
77.8V
Voltage - Clamping (Max) @ Ipp
53.3V
113V
Current - Peak Pulse (10/1000µs)
3.75A
1.8A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-50℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123F (SMF)
SOD-123FL
Package / Case
-
Automotive
Supplier Device Package
-
AEC-Q101
Unidirectional Channels
1
-