Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
12V
8V
Voltage - Breakdown (Min)
13.3V
8.89V
Voltage - Clamping (Max) @ Ipp
14.7V
13.6V
Current - Peak Pulse (10/1000µs)
10.1A
14.7A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123F
SOD-123FL
Supplier Device Package
-
-
Unidirectional Channels
1
-