SMF12CA
SMF12CA
Active
Description:  TVS SOD123FL 12V 200W BIDIR
Manufacturer:  Littelfuse Inc
Datasheet:   SMF12CA Datasheet
History Price: $0.4
In Stock: 3500
SMF12CA vs SMFE75AH
Part No
Series
SMF
SMFExxH
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
12V
75V
Voltage - Breakdown (Min)
13.3V
83.3V
Voltage - Clamping (Max) @ Ipp
14.7V
121V
Current - Peak Pulse (10/1000µs)
10.1A
1.7A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123F
SOD-123FL
Package / Case
-
Automotive
Supplier Device Package
-
AEC-Q101
Unidirectional Channels
1
1