SMDLCE51-HRA
SMDLCE51-HRA
Active
Description:  TVS LC 3000W 51V DO-214AB TR7 RO
Manufacturer:  Littelfuse Inc
History Price: $35.09
In Stock: 23000
SMDLCE51-HRA vs SMDLCE40-HR
Series
SMDLCE-HRA
SMDLCE-HR
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
51V
40V
Voltage - Breakdown (Min)
56.7V
44.4V
Voltage - Clamping (Max) @ Ipp
82.4V
64.5V
Current - Peak Pulse (10/1000µs)
36.4A
46.5A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
50pF @ 1MHz (Max)
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AB, SMC
DO-214AB, SMC
Mounting Type
DO-214AB (SMCJ)
DO-214AB (SMCJ)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-