Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SMDLCE30-HRA
SMDLCE30-HRA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS LC 3000W 30V DO-214AB TR7 RO
Manufacturer:
Littelfuse Inc
Datasheet:
SMDLCE30-HRA Datasheet
History Price: $35.09
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMDLCE30-HRA vs SMDLCE16-HRA
Part No
SMDLCE30-HRA
SMDLCE16-HRA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
SMDLCE-HRA
SMDLCE-HRA
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
30V
16V
Voltage - Breakdown (Min)
33.3V
17.8V
Voltage - Clamping (Max) @ Ipp
49.4V
27V
Current - Peak Pulse (10/1000µs)
62A
115.4A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
50pF @ 1MHz (Max)
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AB, SMC
DO-214AB, SMC
Mounting Type
DO-214AB (SMCJ)
DO-214AB (SMCJ)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-