Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
130V
58V
Voltage - Breakdown (Min)
144V
64.4V
Voltage - Clamping (Max) @ Ipp
209V
93.6V
Current - Peak Pulse (10/1000µs)
14.35A
32.1A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
-65℃ ~ 150℃ (TJ)
50pF @ 1MHz (Max)
Operating Temperature
Surface Mount
-65℃ ~ 150℃ (TJ)
Grade
DO-214AB, SMC
Surface Mount
Qualification
DO-214AB (SMC)
DO-214AB, SMC
Mounting Type
-
DO-214AB (SMCJ)
Package / Case
Automotive
-
Supplier Device Package
AEC-Q101
-
Unidirectional Channels
1
-