SMDA03-7
SMDA03-7
Active
Description:  TVS DIODE 3.3VWM 7VC 8-SO
Manufacturer:  SMC Diode Solutions
Datasheet:   SMDA03-7 Datasheet
History Price: $0.69
In Stock: 45500
SMDA03-7 vs SMDLCE24-HR
Series
-
SMDLCE-HR
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
7
1
Voltage - Reverse Standoff (Typ)
3.3V (Max)
24V
Voltage - Breakdown (Min)
4V
26.7V
Voltage - Clamping (Max) @ Ipp
7V
39.9V
Current - Peak Pulse (10/1000µs)
1A
77.1A
Power - Peak Pulse
300W
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
300pF @ 1MHz
50pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 125℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
DO-214AB, SMC
Mounting Type
Surface Mount
DO-214AB (SMCJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SO
-
Unidirectional Channels
-
-