SMCLCE36-HR
SMCLCE36-HR
Active
Description:  TVS LC 1500W 36V DO-214AB TR7 RO
Manufacturer:  Littelfuse Inc
Datasheet:   SMCLCE36-HR Datasheet
History Price: $37.97
In Stock: 19200
SMCLCE36-HR vs SMCLCE33-HRA
Series
SMCLCE-HR
SMCLCE-HRA
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
36V
33V
Voltage - Breakdown (Min)
40V
36.7V
Voltage - Clamping (Max) @ Ipp
58.1V
53.3V
Current - Peak Pulse (10/1000µs)
25.9A
28.2A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
50pF @ 1MHz (Max)
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMCJ)
DO-214AB (SMCJ)
Unidirectional Channels
-
-