Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
22V
28V
Voltage - Breakdown (Min)
24.4V
31.1V
Voltage - Clamping (Max) @ Ipp
35.5V
46.5V
Current - Peak Pulse (10/1000µs)
42.25A
33.1A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
-
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Qualification
DO-214AB, SMC
-
Mounting Type
DO-214AB (SMC)
Surface Mount
Package / Case
Automotive
DO-214AB, SMC
Supplier Device Package
AEC-Q101
DO-214AB (SMCJ)
Unidirectional Channels
-
1