Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ STMicroelectronics SMC30J188CA
SMC30J188CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
3000 W, 188 V TVS IN SMC
Manufacturer:
STMicroelectronics
Datasheet:
SMC30J188CA Datasheet
History Price: $1.44
In Stock: 49400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMC30J188CA vs SMCLCE51-HRA
Part No
SMC30J188CA
SMCLCE51-HRA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Littelfuse Inc
Series
SMC30J
SMCLCE-HRA
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
188V (Max)
51V
Voltage - Breakdown (Min)
209V
56.7V
Voltage - Clamping (Max) @ Ipp
328V
82.4V
Current - Peak Pulse (10/1000µs)
9A
18.2A
Power - Peak Pulse
3000W (3kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
50pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 175℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
-
Qualification
DO-214AB, SMC
-
Mounting Type
SMC
Surface Mount
Package / Case
-
DO-214AB, SMC
Supplier Device Package
-
DO-214AB (SMCJ)
Unidirectional Channels
1
-