Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ STMicroelectronics SMC30J15A
SMC30J15A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 15VWM 24.4VC SMC
Manufacturer:
STMicroelectronics
Datasheet:
SMC30J15A Datasheet
History Price: $1.16
In Stock: 31700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMC30J15A vs SMCLCE30-HRA
Part No
SMC30J15A
SMCLCE30-HRA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Littelfuse Inc
Series
SMC30J
SMCLCE-HRA
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
15V
30V
Voltage - Breakdown (Min)
16.7V
33.3V
Voltage - Clamping (Max) @ Ipp
24.4V
49.4V
Current - Peak Pulse (10/1000µs)
123A
31A
Power - Peak Pulse
3000W (3kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
50pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 175℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
-
Qualification
DO-214AB, SMC
-
Mounting Type
SMC
Surface Mount
Package / Case
-
DO-214AB, SMC
Supplier Device Package
-
DO-214AB (SMCJ)
Unidirectional Channels
-
-