Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SMBJ28CA
SMBJ28CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 28VWM 45.4VC DO214AA
Manufacturer:
Littelfuse Inc
Datasheet:
SMBJ28CA Datasheet
History Price: $0.48
In Stock: 22700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMBJ28CA vs SMBJP6KE82CA-TP
Part No
SMBJ28CA
SMBJP6KE82CA-TP
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Micro Commercial Components
Series
SMBJ
SMBJ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
28V
70.1V
Voltage - Breakdown (Min)
31.1V
77.9V
Voltage - Clamping (Max) @ Ipp
45.4V
113V
Current - Peak Pulse (10/1000µs)
13.3A
5.4A
Power - Peak Pulse
600W
600W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
-
Surface Mount
Qualification
-
DO-214AA, SMB
Mounting Type
Surface Mount
DO-214AA (SMBJ)
Package / Case
DO-214AA, SMB
-
Supplier Device Package
DO-214AA (SMBJ)
-
Unidirectional Channels
-
1