SMBJ150CA-13-F-ML
SMBJ150CA-13-F-ML
Active
Description:  DO-214AA(SMB) Commercial Grade
Manufacturer:  MOSLEADER
History Price: $0.02745
In Stock: 35500
SMBJ150CA-13-F-ML vs SMBSAC10-TP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
-
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
-
10V
Voltage - Breakdown (Min)
-
11.1V
Voltage - Clamping (Max) @ Ipp
-
16.3V
Current - Peak Pulse (10/1000µs)
-
29A
Power - Peak Pulse
-
500W
Power Line Protection
-
No
Applications
-
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-
-55℃ ~ 175℃ (TJ)
Grade
-
Surface Mount
Qualification
-
DO-214AA, SMB
Mounting Type
-
DO-214AA (SMB)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
1