Packaging
Tape & Reel (TR)
Bulk
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
-
70.1V
Voltage - Breakdown (Min)
-
77.9V
Voltage - Clamping (Max) @ Ipp
-
113V
Current - Peak Pulse (10/1000µs)
-
5.4A
Power - Peak Pulse
-
600W
Power Line Protection
-
No
Capacitance @ Frequency
-
-
Operating Temperature
-
-55℃ ~ 175℃ (TJ)
Qualification
-
DO-214AA, SMB
Mounting Type
-
DO-214AA (SMB)
Package / Case
-
Automotive
Supplier Device Package
-
AEC-Q101
Unidirectional Channels
-
1