Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
-
7.02V
Voltage - Breakdown (Min)
-
7.79V
Voltage - Clamping (Max) @ Ipp
-
12.1V
Current - Peak Pulse (10/1000µs)
-
50.4A
Power - Peak Pulse
-
600W
Power Line Protection
-
No
Applications
-
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-
-55℃ ~ 175℃ (TJ)
Qualification
-
DO-214AA, SMB
Mounting Type
-
DO-214AA (SMBJ)
Supplier Device Package
-
-
Unidirectional Channels
-
-