Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
-
64.1V
Voltage - Breakdown (Min)
-
71.25V
Voltage - Clamping (Max) @ Ipp
-
103V
Current - Peak Pulse (10/1000µs)
-
3.9A
Power - Peak Pulse
-
400W
Power Line Protection
-
No
Capacitance @ Frequency
-
-
Operating Temperature
-
-55℃ ~ 175℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
DO-214AC, SMA
Supplier Device Package
-
DO-214AC (SMA)
Unidirectional Channels
-
-