SMAJ170A-13-F-ML
SMAJ170A-13-F-ML
Active
Description:  DO-214AC(SMA) Commercial Grade
Manufacturer:  MOSLEADER
History Price: $0.0471
In Stock: 6600
SMAJ170A-13-F-ML vs SMAJP4KE62CAHE3-TP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
-
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
-
53V
Voltage - Breakdown (Min)
-
58.9V
Voltage - Clamping (Max) @ Ipp
-
85V
Current - Peak Pulse (10/1000µs)
-
4.8A
Power - Peak Pulse
-
400W
Power Line Protection
-
No
Applications
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-
-55℃ ~ 175℃ (TJ)
Grade
-
Automotive
Qualification
-
AEC-Q101
Mounting Type
-
Surface Mount
Package / Case
-
DO-214AC, SMA
Supplier Device Package
-
DO-214AC (SMA)
Unidirectional Channels
-
-