SMAJ13AE3/TR-ML
SMAJ13AE3/TR-ML
Active
Description:  DO-214AC(SMA) Commercial Grade
Manufacturer:  MOSLEADER
History Price: $0.02825
In Stock: 37800
SMAJ13AE3/TR-ML vs SMAJP4KE8.2AQ-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
-
7V
Voltage - Breakdown (Min)
-
7.79V
Voltage - Clamping (Max) @ Ipp
-
12.1V
Current - Peak Pulse (10/1000µs)
-
33.1A
Power - Peak Pulse
-
400W
Power Line Protection
-
No
Applications
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-
-55℃ ~ 175℃ (TJ)
Grade
-
Automotive
Qualification
-
AEC-Q101
Mounting Type
-
Surface Mount
Package / Case
-
DO-214AC, SMA
Supplier Device Package
-
DO-214AC (SMA)
Unidirectional Channels
-
1