Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
30V
77.8V
Voltage - Breakdown (Min)
33.3V
86.45V
Voltage - Clamping (Max) @ Ipp
48.4V
125V
Current - Peak Pulse (10/1000µs)
8.26A
3.2A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Automotive
Qualification
DO-221AC, SMA Flat Leads
AEC-Q101
Mounting Type
SMA-FL
Surface Mount
Package / Case
-
DO-214AC, SMA
Supplier Device Package
Automotive
DO-214AC (SMA)
Unidirectional Channels
AEC-Q101
1