Packaging
Tape & Reel (TR)
Bulk
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
30V
70.1V
Voltage - Breakdown (Min)
33.3V
77.9V
Voltage - Clamping (Max) @ Ipp
48.4V
113V
Current - Peak Pulse (10/1000µs)
8.26A
3.6A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Qualification
DO-221AC, SMA Flat Leads
-
Mounting Type
SMA-FL
Surface Mount
Package / Case
-
DO-214AC, SMA
Supplier Device Package
Automotive
DO-214AC (SMA)
Unidirectional Channels
AEC-Q101
1