SMAF30A-A
SMAF30A-A
Active
Description:  TVS 400W DIODE 30VWM Uni-Dir SMA
Manufacturer:  Yenyo Technology
Datasheet:   SMAF30A-A Datasheet
History Price: $0.295
In Stock: 16875
SMAF30A-A vs SMAJP4KE8.2CA-TP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
30V
70.1V
Voltage - Breakdown (Min)
33.3V
7.79V
Voltage - Clamping (Max) @ Ipp
48.4V
12.1V
Current - Peak Pulse (10/1000µs)
8.26A
33.9A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
-
Qualification
DO-221AC, SMA Flat Leads
-
Mounting Type
SMA-FL
Surface Mount
Package / Case
-
DO-214AC, SMA
Supplier Device Package
Automotive
DO-214AC (SMAJ)
Unidirectional Channels
AEC-Q101
-