SM8T26AH
SM8T26AH
Active
Description:  TVS DIODE 26VWM 42.1VC UNI
Manufacturer:  Eaton Electronics
Datasheet:   SM8T26AH Datasheet
History Price: $2.06912
In Stock: 35795
SM8T26AH vs SM8T32AH
Part No
Series
SM8TxxH
SM8TxxH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
26V
32V
Voltage - Breakdown (Min)
28.9V
35.5V
Voltage - Clamping (Max) @ Ipp
42.1V
51.4V
Current - Peak Pulse (10/1000µs)
190A
156A
Power - Peak Pulse
8000W (8kW)
8000W (8kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Automotive
Automotive
Qualification
AEC-Q101
AEC-Q101
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-218AB
DO-218AB
Supplier Device Package
DO-218AB (SMCJ)
DO-218AB (SMCJ)
Unidirectional Channels
-
-