Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
26V
43V
Voltage - Breakdown (Min)
28.9V
47.8V
Voltage - Clamping (Max) @ Ipp
42.1V
76.7V
Current - Peak Pulse (10/1000µs)
190A
86A
Power - Peak Pulse
8000W (8kW)
6600W (6.6kW)
Power Line Protection
No
No
Applications
Telecom
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-218AB
DO-218AB
Supplier Device Package
DO-218AB (SMCJ)
DO-218AB
Unidirectional Channels
-
-