Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
75V
28V
Voltage - Breakdown (Min)
83.3V
31.1V
Voltage - Clamping (Max) @ Ipp
121V
45.4V
Current - Peak Pulse (10/1000µs)
54.5A
176A
Power - Peak Pulse
6600W (6.6kW)
8000W (8kW)
Power Line Protection
No
No
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Automotive
Automotive
Qualification
AEC-Q101
AEC-Q101
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-218AB
DO-218AB
Supplier Device Package
DO-218AB
DO-218AB (SMCJ)
Unidirectional Channels
1
-