Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Vishay General Semiconductor SM8S75CAHM3/I
SM8S75CAHM3/I
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
6600 W BI-DIRECTIONAL TVS IS DO-
Manufacturer:
Vishay General Semiconductor
Datasheet:
SM8S75CAHM3/I Datasheet
History Price: $3.23
In Stock: 2300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SM8S75CAHM3/I vs SM8T24AH
Part No
SM8S75CAHM3/I
SM8T24AH
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Vishay General Semiconductor
Eaton Electronics
Series
PAR?
SM8TxxH
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
75V
24V
Voltage - Breakdown (Min)
83.3V
26.7V
Voltage - Clamping (Max) @ Ipp
121V
38.9V
Current - Peak Pulse (10/1000µs)
54.5A
205A
Power - Peak Pulse
6600W (6.6kW)
8000W (8kW)
Power Line Protection
No
No
Applications
-
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Automotive
Automotive
Qualification
AEC-Q101
AEC-Q101
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-218AB
DO-218AB
Supplier Device Package
DO-218AB
DO-218AB (SMCJ)
Unidirectional Channels
1
-