Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Vishay General Semiconductor SM8S75CAHM3/I
SM8S75CAHM3/I
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
6600 W BI-DIRECTIONAL TVS IS DO-
Manufacturer:
Vishay General Semiconductor
Datasheet:
SM8S75CAHM3/I Datasheet
History Price: $3.23
In Stock: 2300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SM8S75CAHM3/I vs SM8S85CAHM3/I
Part No
SM8S75CAHM3/I
SM8S85CAHM3/I
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Vishay General Semiconductor
Vishay General Semiconductor
Series
PAR?
PAR?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
75V
85V
Voltage - Breakdown (Min)
83.3V
94.4V
Voltage - Clamping (Max) @ Ipp
121V
137V
Current - Peak Pulse (10/1000µs)
54.5A
48.2A
Power - Peak Pulse
6600W (6.6kW)
6600W (6.6kW)
Power Line Protection
No
No
Applications
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Automotive
Automotive
Qualification
AEC-Q101
AEC-Q101
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-218AB
DO-218AB
Supplier Device Package
DO-218AB
DO-218AB
Unidirectional Channels
1
1