SM8S33CA
SM8S33CA
Active
Description:  TVS DIODE 33VWM 53.3VC DO218AB
Manufacturer:  SMC Diode Solutions
Datasheet:   SM8S33CA Datasheet
History Price: $3
In Stock: 22360
SM8S33CA vs SM8S75CAHM3/I
Series
-
PAR?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
33V
75V
Voltage - Breakdown (Min)
36.7V
83.3V
Voltage - Clamping (Max) @ Ipp
53.3V
121V
Current - Peak Pulse (10/1000µs)
124A
54.5A
Power - Peak Pulse
6600W (6.6kW)
6600W (6.6kW)
Power Line Protection
No
No
Applications
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Automotive
Automotive
Qualification
AEC-Q101
AEC-Q101
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-218AB
DO-218AB
Supplier Device Package
DO-218AB
DO-218AB
Unidirectional Channels
1
1