Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL22 5R012-BT
SL22 5R012-BT
Active
Inrush Current Limiters (ICL)
Description:
ICL 5 OHM 20% 12A 22MM
Manufacturer:
Ametherm
Datasheet:
SL22 5R012-BT Datasheet
History Price: $1.01101
In Stock: 7400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SL22 5R012-BT vs SL22 30005-T
Part No
SL22 5R012-BT
SL22 30005-T
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
SL22
SL22
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
R @ 25℃
5 Ohms
30 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
0:00:00
5:00:00
R @ Current
50 mOhms
390 mOhms
Diameter
0.866" (22.00mm)
0.866" (22.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
CSA, UR
UR