Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL22 0R712-B
SL22 0R712-B
Active
Inrush Current Limiters (ICL)
Description:
ICL 700 MOHM 25% 12A 22MM
Manufacturer:
Ametherm
Datasheet:
SL22 0R712-B Datasheet
History Price: $1.94
In Stock: 8470
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SL22 0R712-B vs SL22 2R508-B
Part No
SL22 0R712-B
SL22 2R508-B
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
SL22
SL22
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
700 mOhms
2.5 Ohms
Tolerance
?5%
?0%
Current - Steady State Max
0:00:00
8:00:00
R @ Current
30 mOhms
60 mOhms
Diameter
0.866" (22.00mm)
0.866" (22.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
CSA, UR
-