Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL15 60004
SL15 60004
Active
Inrush Current Limiters (ICL)
Description:
ICL 60 OHM 20% 4A 16MM
Manufacturer:
Ametherm
Datasheet:
SL15 60004 Datasheet
History Price: $1.26
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SL15 60004 vs SL15 80002-A
Part No
SL15 60004
SL15 80002-A
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
SL15
SL15
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
60 Ohms
80 Ohms
Tolerance
?0%
?5%
Current - Steady State Max
4:00:00
2:00:00
R @ Current
730 mOhms
830 mOhms
Diameter
0.630" (16.00mm)
0.630" (16.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
UR
UR